Littelfuse, Inc. Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse V175LT2P

Description
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse - 58K7323 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse
58K7323
Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse 58K7323
METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

METAL OXIDE VARISTOR, 225V 455V RAD; Capacitance:130pF; Clamping Voltage Vc Max:455V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C; Operating Temperature Min:-55°C; Package / Case:DiscRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58K7323
Product Name Metal Oxide Varistor, 225V 455V Rad; Capacitance Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details