METAL OXIDE VARISTOR, 225V 455V RAD; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:LC Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:700pF RoHS Compliant: Yes
VARISTOR 270V 4.5KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7317 | V175LC10AP |
| Product Name | Metal Oxide Varistor, 225V 455V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |