METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:1.7kV; Voltage Rating VDC:2.15kV; Product Range:BB Series; Clamping Voltage Vc Max:4.3kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR 2.765KV 70KA DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 25R6229 | V172BB60 |
| Product Name | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) |