Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V151HB34

Description
VARISTOR 240V 40KA SQUARE 34MM
Description
VARISTOR 240V 40KA SQUARE 34MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V151HB34 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V151HB34
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V151HB34
VARISTOR 240V 40KA SQUARE 34MM

VARISTOR 240V 40KA SQUARE 34MM

Supplier's Site
Varistor; Voltage Rating Vac Littelfuse - 95B4887 - Newark, An Avnet Company
Chicago, IL, United States
Varistor; Voltage Rating Vac Littelfuse
95B4887
Varistor; Voltage Rating Vac Littelfuse 95B4887
Varistor; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HB34 Series; Clamping Voltage Vc Max:405V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Varistor; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:HB34 Series; Clamping Voltage Vc Max:405V; Varistor Case Style:Square 34mm; Peak Surge Current @ 8/20µS:40kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V151HB34 95B4887
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data