METAL OXIDE VARISTOR, 200V, 405V, 40MM DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:DB Series; Clamping Voltage Vc Max:405V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA; Voltage AC:150V RoHS Compliant: Yes
VARISTOR 240V 40KA BLADE TYPE
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2037 | V151DB40 |
| Product Name | Metal Oxide Varistor, 200V, 405V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |