VARISTOR, 300J, 150VAC, 200VDC, 405V, 40MM DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:DA Series; Clamping Voltage Vc Max:405V; Varistor Case Style:Disc 40mm; Peak Surge Current @ 8/20µS:40kA RoHS Compliant: Yes
VARISTOR 240V 40KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 74R2845 | V151DA40 |
| Product Name | Varistor, 300J, 150Vac, 200Vdc, 405V, 40Mm Disc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |