METAL OXIDE VARISTOR (MOV); Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:BA Series; Clamping Voltage Vc Max:400V; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:50kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
VARISTOR 240V 50KA ENCASED DISC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 33R1881 | V151BA60 |
| Product Name | Metal Oxide Varistor (Mov); Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |