Win Source Part Number: 1361103-V150ZA8P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1910 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 95 V
Maximum DC Volts: 127 V
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 4.5 kA
Energy: 20J
METAL OXIDE VARISTOR, 127V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:ZA Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:1400pF RoHS Compliant: Yes
Varistor, MOV, ZA Series, 127 V, 4.5 kA, Disc 14mm, Metal Oxide Varistor (MOV), 250 V RoHS Compliant: Yes
VARISTOR 150V 4.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361103-V150ZA8P | 58K7303 | V150ZA8P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |