Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V150ZA20P

Description
Win Source Part Number: 1103575-V150ZA20P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 3500 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 6.5 kA Maximum AC Volts: 95 V Maximum DC Volts: 127 V Energy: 45J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V150ZS20P; V180ZA20P; B72220S750K101; B72220S0950K101; B72220S0750K101; ERZ-V14D151; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V150ZA20P,V150 ZA20P-ND,F1940
Request a Quote Datasheet
Description
Win Source Part Number: 1103575-V150ZA20P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 3500 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 6.5 kA Maximum AC Volts: 95 V Maximum DC Volts: 127 V Energy: 45J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V150ZS20P; V180ZA20P; B72220S750K101; B72220S0950K101; B72220S0750K101; ERZ-V14D151; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V150ZA20P,V150 ZA20P-ND,F1940
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1103575-V150ZA20P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1103575-V150ZA20P
Circuit Protection - TVS - Varistors, MOVs 1103575-V150ZA20P
Win Source Part Number: 1103575-V150ZA20P Category: Circuit Protection>TVS - Varistors, MOVs Series: ZA Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 3500 pF @ 1 MHz Varistor Voltage (Min): 135 V Varistor Voltage (Typ): 150 V Varistor Voltage (Max): 165 V Current - Surge: 6.5 kA Maximum AC Volts: 95 V Maximum DC Volts: 127 V Energy: 45J Mounting Type: Through Hole Package / Case: Disc 20mm Temperature Range - Operating: -55°C ~ 85°C (TA) Alternative Parts (Cross-Reference): V150ZS20P; V180ZA20P; B72220S750K101; B72220S0950K101; B72220S0750K101; ERZ-V14D151; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: -1024-V150ZA20P,V150 ZA20P-ND,F1940

Win Source Part Number: 1103575-V150ZA20P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: ZA
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 3500 pF @ 1 MHz
Varistor Voltage (Min): 135 V
Varistor Voltage (Typ): 150 V
Varistor Voltage (Max): 165 V
Current - Surge: 6.5 kA
Maximum AC Volts: 95 V
Maximum DC Volts: 127 V
Energy: 45J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): V150ZS20P; V180ZA20P; B72220S750K101; B72220S0950K101; B72220S0750K101; ERZ-V14D151;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -1024-V150ZA20P,V150ZA20P-ND,F1940

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V150ZA20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V150ZA20P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V150ZA20P
VARISTOR 150V 6.5KA DISC 20MM

VARISTOR 150V 6.5KA DISC 20MM

Supplier's Site
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse - 58K7301 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse
58K7301
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse 58K7301
METAL OXIDE VARISTOR, 127V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:ZA Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1000pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 127V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:ZA Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1000pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1103575-V150ZA20P V150ZA20P 58K7301
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data