METAL OXIDE VARISTOR, 127V 240V AXIAL; Voltage Rating VAC:92V; Voltage Rating VDC:127V; Product Range:MA Series; Clamping Voltage Vc Max:240V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:32pF RoHS Compliant: Yes
VARISTOR 150V 100A SOD83A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 09F2023 | V150MA2B |
| Product Name | Metal Oxide Varistor, 127V 240V Axial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |