VARISTOR 240V 1.2KA DISC 7MM
METAL OXIDE VARISTOR, 200V 395V RAD, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LU Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V150LU2P | 58K7298 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 200V 395V Rad, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Through Hole |