Littelfuse, Inc. High Reliability Varistors - TX Equivalents V150LTX20B

Description
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow
Description
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

Suppliers

Company
Product
Description
Supplier Links
High Reliability Varistors - TX Equivalents - V150LTX20B - Littelfuse, Inc.
Rosemont, IL, United States
High Reliability Varistors - TX Equivalents
V150LTX20B
High Reliability Varistors - TX Equivalents V150LTX20B
The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

The high reliability Liettelfuse varistor is the latest step in increased product performance, and is available for applications requiring quality and reliability assurance levels consistent with military or other standards. (MIL-STD-19500, MIL-S-750, Method 202.) Additionally, Littelfuse varistors are inherently radiation hardened compared to silicon diode suppressors as illustrated in Figure 1.This series of high-reliability varistors involve five categories: DSSC Qualified Parts List (QPL) MIL-R-83530 4 Types Presently Available DSSC Standard Military Drawings Based on MIL-R 83530 63 Types Presently Available: ZA Series- Drawing # 87063 DB Series- Drawing # 90065 Littelfuse High Reliability Series Offers TX Equivalents 29 Types Presently Available Custom Types Processed to Customer-Specific Requirements –(SCD) or to Standard Military Flow

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V150LTX20B
Product Name High Reliability Varistors - TX Equivalents
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2509-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details