METAL OXIDE VARISTOR, 200V 395V RAD, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LS Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
VARISTOR 240V 4.5KA DISC 14MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7285 | V150LS10AP |
| Product Name | Metal Oxide Varistor, 200V 395V Rad, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |