VARISTOR 240V 10KA DISC 20MM
METAL OXIDE VARISTOR, 268V 340V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA; Peak Energy (2mS):215J RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V150LA20CP | 58K7277 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 268V 340V Rad; Voltage Rating Vac Littelfuse |
| Package | Through Hole |