VARISTOR 229.5V 6.5KA DISC 20MM
Varistor, MOV, LA Series, 200 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 360 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 200V 360V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LA Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:1600pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V150LA20BP | 93K1219 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, La Series, 200 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 360 V Rohs Compliant Littelfuse |
| Package | Through Hole |