Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V150LA1P V150LA1P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278791-V150LA1P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 13J Varistor Voltage: 250V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 225V Varistor Voltage (Maximum): 275V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278791-V150LA1P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 13J Varistor Voltage: 250V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 225V Varistor Voltage (Maximum): 275V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V150LA1P - 1278791-V150LA1P - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V150LA1P
1278791-V150LA1P
TVS - TVS - Varistors, MOVs - V150LA1P 1278791-V150LA1P
Manufacturer: Littelfuse Inc. Win Source Part Number: 1278791-V150LA1P Packaging: Bulk Mounting Style: Through Hole Current - Surge: 1.2kA Maximum AC Volts: 150V Maximum DC Volts: 200V Energy: 13J Varistor Voltage: 250V Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Disc 7mm Varistor Voltage (Minimum): 225V Varistor Voltage (Maximum): 275V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Capacitance at Frequency: 150pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278791-V150LA1P
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 1.2kA
Maximum AC Volts: 150V
Maximum DC Volts: 200V
Energy: 13J
Varistor Voltage: 250V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 225V
Varistor Voltage (Maximum): 275V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 150pF at 1MHz

Buy Now
Metal Oxide Varistor, 200V 430V Rad; Voltage Rating Vac Littelfuse - 58K7271 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 200V 430V Rad; Voltage Rating Vac Littelfuse
58K7271
Metal Oxide Varistor, 200V 430V Rad; Voltage Rating Vac Littelfuse 58K7271
METAL OXIDE VARISTOR, 200V 430V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LA Series; Clamping Voltage Vc Max:430V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:150pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 200V 430V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:LA Series; Clamping Voltage Vc Max:430V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Capacitance, Cd:150pF RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V150LA1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V150LA1P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V150LA1P
VARISTOR 250V 1.2KA DISC 7MM

VARISTOR 250V 1.2KA DISC 7MM

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1278791-V150LA1P 58K7271 V150LA1P
Product Name TVS - TVS - Varistors, MOVs - V150LA1P Metal Oxide Varistor, 200V 430V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 1200 amps
Unlock Full Specs
to access all available technical data