Littelfuse, Inc. Varistor/MOV V150LA10CP

Description
METAL OXIDE VARISTOR, 268V 340V RAD; VOLTAGE RATING VAC:150V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:340V; VARISTOR CASE STYLE:DISC 14MM; PEAK SURGE CURRENT @ 8/20 S:6KA; PEAK ENERGY (10/1000US):- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
METAL OXIDE VARISTOR, 268V 340V RAD; VOLTAGE RATING VAC:150V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:340V; VARISTOR CASE STYLE:DISC 14MM; PEAK SURGE CURRENT @ 8/20 S:6KA; PEAK ENERGY (10/1000US):- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 21576625 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
21576625
Varistor/MOV 21576625
METAL OXIDE VARISTOR, 268V 340V RAD; VOLTAGE RATING VAC:150V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:340V; VARISTOR CASE STYLE:DISC 14MM; PEAK SURGE CURRENT @ 8/20 S:6KA; PEAK ENERGY (10/1000US):- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTOR, 268V 340V RAD; VOLTAGE RATING VAC:150V; VOLTAGE RATING VDC:-; PRODUCT RANGE:C-III SERIES; CLAMPING VOLTAGE VC MAX:340V; VARISTOR CASE STYLE:DISC 14MM; PEAK SURGE CURRENT @ 8/20 S:6KA; PEAK ENERGY (10/1000US):- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 21576625
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
 - AC Power 3 Pole Wye - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
Varistor - Z130PA20A - New Jersey Semi-Conductor Products, Inc.
New Jersey Semi-Conductor Products, Inc.
View Details
Metal Oxide Varistors MOV Series - LS40K130QP – LA40K750QP - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Crimped
Standards and Certifications RoHS; UL
View Details