METAL OXIDE VARISTOR, 127V 250V SMD, FULL REEL; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:CH Series; Clamping Voltage Vc Max:250V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
METAL OXIDE VARISTOR, 127V 250V SMD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:CH Series; Clamping Voltage Vc Max:250V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 150V 250A 2SMD NO LEAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 05B8541 | V150CH8T |
| Product Name | Metal Oxide Varistor, 127V 250V Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |