Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116814-V150CH8S
Packaging: Bulk
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 250pF @ 1MHz
Varistor Voltage (Min): 135V
Varistor Voltage (Typ): 150V
Varistor Voltage (Max): 165V
Current - Surge: 250A
Maximum AC Volts: 95VAC
Maximum DC Volts: 127VDC
Energy: 3.0J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 2-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
METAL OXIDE VARISTOR, 127V 250V SMD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:CH Series; Clamping Voltage Vc Max:250V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 150V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116814-V150CH8S | 75C8101 | V150CH8S |
| Product Name | TVS - TVS - Varistors, MOVs - V150CH8S | Metal Oxide Varistor, 127V 250V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |