Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278790-V150CH8
Packaging: Tape and Reel
Mounting Style: SMT, MLCV
Current - Surge: 250A
Maximum AC Volts: 95V
Maximum DC Volts: 127V
Energy: 3.0J
Varistor Voltage: 150V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2-SMD, No Lead
Varistor Voltage (Minimum): 135V
Varistor Voltage (Maximum): 165V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 250pF at 1MHz
METAL OXIDE VARISTOR, 127V 250V SMD, FULL REEL; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:CH Series; Clamping Voltage Vc Max:250V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
VARISTOR 150V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1278790-V150CH8 | 05B8539 | V150CH8 |
| Product Name | TVS - TVS - Varistors, MOVs - V150CH8 | Metal Oxide Varistor, 127V 250V Smd, Full Reel; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 250 amps |