Littelfuse, Inc. Varistor, 1.65Kv, 625Vac, 825Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse V14P625P

Description
VARISTOR, 1.65KV, 625VAC, 825VDC, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
Description
VARISTOR, 1.65KV, 625VAC, 825VDC, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.65Kv, 625Vac, 825Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse - 64W7765 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.65Kv, 625Vac, 825Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
64W7765
Varistor, 1.65Kv, 625Vac, 825Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse 64W7765
VARISTOR, 1.65KV, 625VAC, 825VDC, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

VARISTOR, 1.65KV, 625VAC, 825VDC, DISC 14MM; Voltage Rating VAC:625V; Voltage Rating VDC:825V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7765
Product Name Varistor, 1.65Kv, 625Vac, 825Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 83CNQ100APBF - 1133954-83CNQ100APBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Voltage regulator diodes - 1N4745A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details