Win Source Part Number: 1349092-V14P42AUTO
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: Automotive, AEC-Q200, AUMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 4000 pF @ 1 MHz
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 3 kA
Maximum AC Volts: 42 V
Maximum DC Volts: 50 V
Energy: 50J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
VARISTOR 68V 3KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1349092-V14P42AUTO | V14P42AUTO |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |