Littelfuse, Inc. Varistor, 1.025Kv, 385Vac, 505Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse V14P385P

Description
VARISTOR, 1.025KV, 385VAC, 505VDC, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Description
VARISTOR, 1.025KV, 385VAC, 505VDC, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1.025Kv, 385Vac, 505Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse - 64W7763 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1.025Kv, 385Vac, 505Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
64W7763
Varistor, 1.025Kv, 385Vac, 505Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse 64W7763
VARISTOR, 1.025KV, 385VAC, 505VDC, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 1.025KV, 385VAC, 505VDC, DISC 14MM; Voltage Rating VAC:385V; Voltage Rating VDC:505V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64W7763
Product Name Varistor, 1.025Kv, 385Vac, 505Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
RF Schottky Diode - DMF2822-TBD - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Single Diodes - 448-46DN06B02ELEMPRXPSA1-ND - DigiKey
Specs
Tj 180 C (356 F)
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details