Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14P275P

Description
VARISTOR 430V 6KA DISC 14MM
Description
VARISTOR 430V 6KA DISC 14MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V14P275P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V14P275P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14P275P
VARISTOR 430V 6KA DISC 14MM

VARISTOR 430V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse - 58K7257 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse
58K7257
Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse 58K7257
METAL OXIDE VARISTOR, 275V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 275V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V14P275P 58K7257
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 275V 710V Rad; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data