Win Source Part Number: 1103584-V14P175P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 700
Capacitance @ Frequency: 700 pF @ 1 MHz
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 6 kA
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Energy: 70J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: -V14P175P
VARISTOR 270V 6KA DISC 14MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1103584-V14P175P | V14P175P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |