Manufacturer: Littelfuse Inc.
Win Source Part Number: 938411-V14MLN41206WH
Series: MLN
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
Other Part Number: V14MLN41206WH-ND, 1294-V14MLN41206WH, F3838DKR, F3838TR, -V14MLN41206WH, F3838CT
VARISTOR 18.1V 30A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 938411-V14MLN41206WH | V14MLN41206WH |
| Product Name | TVS - TVS - Varistors, MOVs - V14MLN41206WH | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |