VARISTOR 18.1V 150A 1206
VARISTOR, 14V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):400mJ RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V14MLA1206NA | 05B8527 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 14V, 32V, 1206; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |