Manufacturer: Littelfuse Inc.
Win Source Part Number: 850513-V14MLA1206H
Series: MLA
Features: 18.1 V 150 A Varistor 1 Circuit
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: F2178CT, F2178TR, V14MLA1206, F2178DKR
VARISTOR 18.1V 150A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 850513-V14MLA1206H | V14MLA1206H |
| Product Name | TVS - TVS - Varistors, MOVs - V14MLA1206H | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |