Win Source Part Number: 1184473-V14MLA0805NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 560 pF @ 1 MHz
Varistor Voltage (Min): 15.9 V
Varistor Voltage (Typ): 18.1 V
Varistor Voltage (Max): 20.3 V
Current - Surge: 120 A
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): V14MLA0805NH.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3734DKR,-V14MLA0805
VARISTOR 18.1V 120A 0805
VARISTOR, 14V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):300mJ RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1184473-V14MLA0805NH | V14MLA0805NH | 05B8517 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 14V, 32V, 0805; Voltage Rating Vac Littelfuse |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |