Littelfuse, Inc. TVS - TVS - Varistors, MOVs - V14MLA0805LNH V14MLA0805LNH

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116813-V14MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 320pF @ 1MHz Varistor Voltage (Min): 15.9V Varistor Voltage (Typ): 18.1V Varistor Voltage (Max): 20.3V Current - Surge: 40A Maximum AC Volts: 10VAC Maximum DC Volts: 14VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116813-V14MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 320pF @ 1MHz Varistor Voltage (Min): 15.9V Varistor Voltage (Typ): 18.1V Varistor Voltage (Max): 20.3V Current - Surge: 40A Maximum AC Volts: 10VAC Maximum DC Volts: 14VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - V14MLA0805LNH - 1116813-V14MLA0805LNH - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - V14MLA0805LNH
1116813-V14MLA0805LNH
TVS - TVS - Varistors, MOVs - V14MLA0805LNH 1116813-V14MLA0805LNH
Manufacturer: Littelfuse Inc. Win Source Part Number: 1116813-V14MLA0805LN H Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 320pF @ 1MHz Varistor Voltage (Min): 15.9V Varistor Voltage (Typ): 18.1V Varistor Voltage (Max): 20.3V Current - Surge: 40A Maximum AC Volts: 10VAC Maximum DC Volts: 14VDC Energy: 0.10J Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116813-V14MLA0805LNH
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 320pF @ 1MHz
Varistor Voltage (Min): 15.9V
Varistor Voltage (Typ): 18.1V
Varistor Voltage (Max): 20.3V
Current - Surge: 40A
Maximum AC Volts: 10VAC
Maximum DC Volts: 14VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Varistor, 0805, 14V; Voltage Rating Vac Littelfuse - 80R8730 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0805, 14V; Voltage Rating Vac Littelfuse
80R8730
Varistor, 0805, 14V; Voltage Rating Vac Littelfuse 80R8730
VARISTOR, 0805, 14V; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 0805, 14V; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V14MLA0805LNH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V14MLA0805LNH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14MLA0805LNH
VARISTOR 18.1V 40A 0805

VARISTOR 18.1V 40A 0805

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1116813-V14MLA0805LNH 80R8730 V14MLA0805LNH
Product Name TVS - TVS - Varistors, MOVs - V14MLA0805LNH Varistor, 0805, 14V; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
IFSM 40 amps
Unlock Full Specs
to access all available technical data