Manufacturer: Littelfuse Inc.
Win Source Part Number: 938410-V14MLA0805H
Series: MLA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 18.1 V 120 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCV
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: F2175TR, F2175CT, V14MLA0805, F2175DKR
VARISTOR 18.1V 120A 0805
VARISTOR, 14V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Metal Oxide Varistor (MOV); Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:320pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 938410-V14MLA0805H | V14MLA0805H | 57P7225 |
| Product Name | TVS - TVS - Varistors, MOVs - V14MLA0805H | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 14V, 32V, 0805, Full Reel; Voltage Rating Vac Littelfuse |
| Tj | -55 to 125 C (-67 to 257 F) | -40 to 125 C (-40 to 257 F) |