Littelfuse, Inc. Metal Oxide Varistor, 14V, 30V 0805; Voltage Rating Vac Littelfuse V14MLA0805A

Description
METAL OXIDE VARISTOR, 14V, 30V 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance:480pF RoHS Compliant: Yes
Description
METAL OXIDE VARISTOR, 14V, 30V 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance:480pF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 14V, 30V 0805; Voltage Rating Vac Littelfuse - 48F3209 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 14V, 30V 0805; Voltage Rating Vac Littelfuse
48F3209
Metal Oxide Varistor, 14V, 30V 0805; Voltage Rating Vac Littelfuse 48F3209
METAL OXIDE VARISTOR, 14V, 30V 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance:480pF RoHS Compliant: Yes

METAL OXIDE VARISTOR, 14V, 30V 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Capacitance:480pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48F3209
Product Name Metal Oxide Varistor, 14V, 30V 0805; Voltage Rating Vac Littelfuse
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details