Littelfuse, Inc. Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse V14MLA0603T

Description
VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes
Description
VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse - 05B8494 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse
05B8494
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse 05B8494
VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Varistors
Product Number 05B8494
Product Name Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse
Operating DC Voltage 34.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
AMCV-0603 - AMCV-0603-260-C180N-T - Abracon, LLC
Specs
Operating DC Voltage 26 volts
Operating AC Voltage 18.4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
Varistors, MOVs - 495-1430-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers