Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116812-V14MLA0603NR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 180pF @ 1MHz
Varistor Voltage (Min): 15.9V
Varistor Voltage (Typ): 18.7V
Varistor Voltage (Max): 21.5V
Current - Surge: 30A
Maximum AC Volts: 10VAC
Maximum DC Volts: 14VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
VARISTOR 18.7V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116812-V14MLA0603NR | V14MLA0603NR |
| Product Name | TVS - TVS - Varistors, MOVs - V14MLA0603NR | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |