VARISTOR, AUTOMOTIVE, 0603, 14VDC; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 37.4V 30A 0603
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 28T0151 | V14MLA0603NHAUTO |
| Product Name | Varistor, Automotive, 0603, 14Vdc; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |