VARISTOR 18.7V 30A 0603
VARISTOR, 14V, 34.5V, 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:34.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:180pF RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V14MLA0603NA | 98B2307 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 14V, 34.5V, 0603; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |