Win Source Part Number: 1315729-V14H130P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: HMOV™
Package: Bulk
Number of Circuits: 1
Capacitance @ Frequency: 1000 pF @ 1 MHz
Varistor Voltage (Min): 184.5 V
Varistor Voltage (Max): 225.5 V
Current - Surge: 5 kA
Maximum AC Volts: 170 V
Maximum DC Volts: 6.5 kV
Energy: 184.5J
Mounting Type: Through Hole
Package / Case: Disc 14mm
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
VARISTOR 5KA DISC 14MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1315729-V14H130P | V14H130P |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |