Win Source Part Number: 1360978-V14E550P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 180 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 550 V
Maximum DC Volts: 745 V
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 910 V
Varistor Voltage (Max): 1.001 kV
Current - Surge: 6 kA
Energy: 190J
VARISTOR 910V 6KA DISC 14MM
METAL OXIDE VARISTOR, 745V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360978-V14E550P | V14E550P | 58K7254 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 14mm | Through Hole |