METAL OXIDE VARISTOR, 585V, 1.18KV, RADIAL; Voltage Rating VAC:440V; Voltage Rating VDC:585V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.18kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
VARISTOR 715V 6KA DISC 14MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7251 | V14E440P |
| Product Name | Metal Oxide Varistor, 585V, 1.18Kv, Radial; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |