Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E320P

Description
Win Source Part Number: 1361161-V14E320P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 380 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Energy: 136J
Request a Quote Datasheet
Description
Win Source Part Number: 1361161-V14E320P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 380 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Energy: 136J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1361161-V14E320P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1361161-V14E320P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1361161-V14E320P
Win Source Part Number: 1361161-V14E320P Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -55°C ~ 85°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: UltraMOV™ Package: Bulk Product Status: Active Package / Case: Disc 14mm Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 380 pF @ 1 MHz Number of Circuits: 1 Maximum AC Volts: 320 V Maximum DC Volts: 420 V Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Energy: 136J

Win Source Part Number: 1361161-V14E320P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 380 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 6 kA
Energy: 136J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V14E320P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V14E320P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E320P
VARISTOR 510V 6KA DISC 14MM

VARISTOR 510V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse - 58K7248 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse
58K7248
Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse 58K7248
METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:380pFRoHS Compliant: Yes

METAL OXIDE VARISTOR, 420V 840V RAD; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:380pFRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1361161-V14E320P V14E320P 58K7248
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 420V 840V Rad; Voltage Rating Vac Littelfuse
Package Disc 14mm Through Hole
Unlock Full Specs
to access all available technical data