Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116811-V14E275P
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 450pF @ 1MHz
Varistor Voltage (Min): 387V
Varistor Voltage (Typ): 430V
Varistor Voltage (Max): 473V
Current - Surge: 6kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 110J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 14mm
Alternative Parts (Cross-Reference): EV14D275K; V14P275P;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
METAL OXIDE VARISTOR, 350V 710V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:450pFRoHS Compliant: Yes
VARISTOR 430V 6KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116811-V14E275P | 58K7246 | V14E275P |
| Product Name | TVS - TVS - Varistors, MOVs - V14E275P | Metal Oxide Varistor, 350V 710V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 6000 amps |