VARISTOR, MOV, 65V, DISC 14MM; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4kA; Peak Energy (10/1000uS):20JRoHS Compliant: Yes
VARISTOR 33V 4KA DISC 14MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 95W0274 | V14E20P |
| Product Name | Varistor, Mov, 65V, Disc 14Mm; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |