Win Source Part Number: 1361094-V14E150P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 800 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 150 V
Maximum DC Volts: 200 V
Varistor Voltage (Min): 216 V
Varistor Voltage (Typ): 240 V
Varistor Voltage (Max): 264 V
Current - Surge: 6 kA
Energy: 60J
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:800pFRoHS Compliant: Yes
VARISTOR 240V 6KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361094-V14E150P | 58K7242 | V14E150P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |