Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E140P

Description
VARISTOR 220V 6KA DISC 14MM
Description
VARISTOR 220V 6KA DISC 14MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V14E140P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V14E140P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V14E140P
VARISTOR 220V 6KA DISC 14MM

VARISTOR 220V 6KA DISC 14MM

Supplier's Site
Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse - 58K7241 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse
58K7241
Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse 58K7241
METAL OXIDE VARISTOR, 180V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:900pFRoHS Compliant: Yes

METAL OXIDE VARISTOR, 180V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Capacitance, Cd:900pFRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V14E140P 58K7241
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse
Package Through Hole
Unlock Full Specs
to access all available technical data