VARISTOR 18V 4KA DISC 14MM
VARISTOR, 36V, 11VAC, 14VDC, DISC 14MM; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V14E11P | 64W7760 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 36V, 11Vac, 14Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse |
| Package | Through Hole |