VARISTOR 2.3KV 70KA ENCASED DISC
VARISTOR, 5KJ, 3.6KV, 60MM DISC; Voltage Rating VAC:1.4kV; Voltage Rating VDC:1.75kV; Product Range:BB Series; Clamping Voltage Vc Max:3.6kV; Varistor Case Style:Disc 60mm; Peak Surge Current @ 8/20µS:70kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V142BB60 | 25R6228 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5Kj, 3.6Kv, 60Mm Disc; Voltage Rating Vac Littelfuse |
| Package | Chassis Mount |