METAL OXIDE VARISTOR, 242V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:9kA; Peak Energy (2mS):210J RoHS Compliant: Yes
VARISTOR 220V 10KA DISC 20MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7263 | V140LA20CP |
| Product Name | Metal Oxide Varistor, 242V 360V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |