Win Source Part Number: 1361116-V140LA10CP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: C-III
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 5000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 140 V
Varistor Voltage (Min): 198 V
Varistor Voltage (Typ): 220 V
Varistor Voltage (Max): 242 V
Current - Surge: 6.5 kA
Energy: 90J
METAL OXIDE VARISTOR, 242V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (10/1000uS):90JRoHS Compliant: Yes
VARISTOR 220V 6.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361116-V140LA10CP | 58K7260 | V140LA10CP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 242V 360V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |