Manufacturer: Littelfuse Inc.
Win Source Part Number: 803488-V140LA10AP
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 198V
Varistor Voltage (Typ): 220V
Maximum AC Volts: 140V
Maximum DC Volts: 180V
Energy: 42J
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: Disc 14mm
Varistor Voltage (Maximum): 242V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 9000pF at 1MHz
VARISTOR 220V 4.5KA DISC 14MM
METAL OXIDE VARISTOR, 180V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:LA Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Capacitance, Cd:900pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 803488-V140LA10AP | V140LA10AP | 58K7259 |
| Product Name | TVS - TVS - Varistors, MOVs - V140LA10AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse |
| CT | 9000 pF |