Littelfuse, Inc. Overvoltage Protection - Varistors - Specialty - Series: NA - V131NA34 V131NA34

Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet
Description
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - Varistors - Specialty - Series: NA - V131NA34 - V131NA34 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - Varistors - Specialty - Series: NA - V131NA34
V131NA34
Overvoltage Protection - Varistors - Specialty - Series: NA - V131NA34 V131NA34
The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

The NA Series of transient surge suppressors are varistors (MOVs) in square disc form, intended for special industrial high-energy applications requiring unique electrical contact or packaging methods provided by the customer. The electrode finish of these devices is solderable and can also be used with pressure contacts. Discs may also be stacked. The NA Series varisor is a square 34mm device, with thicknesses ranging from 1.8mm minimum for the 130V device to 7.5mm maximum for the 750V device. For information on mounting considerations refer to Application Note AN 8820.This disc is also available with encapsulation and PCB leads.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Varistors
Product Number V131NA34
Product Name Overvoltage Protection - Varistors - Specialty - Series: NA - V131NA34
Operating DC Voltage 228 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2497-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details